KEMET Electronics Corporation Ceramic Capacitors C901U360JYSDAA7317

Description
36pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
36pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C901U360JYSDAA7317-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C901U360JYSDAA7317-ND
Ceramic Capacitors C901U360JYSDAA7317-ND
36pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc

36pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C901U360JYSDAA7317 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C901U360JYSDAA7317
Capacitors - Ceramic Capacitors C901U360JYSDAA7317
CAP CER 36PF 400VAC SL RADIAL

CAP CER 36PF 400VAC SL RADIAL

Supplier's Site
Ceramic Capacitors - C901U360JYSDAA7317 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C901U360JYSDAA7317
Ceramic Capacitors C901U360JYSDAA7317
CAP CER 36PF 400VAC SL RADIAL

CAP CER 36PF 400VAC SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C901U360JYSDAA7317-ND C901U360JYSDAA7317 C901U360JYSDAA7317
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C192U150AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1763-0402N101F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers