KEMET Electronics Corporation Ceramic Capacitors C901U360JUSDAAWL35

Description
36pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
36pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C901U360JUSDAAWL35-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C901U360JUSDAAWL35-ND
Ceramic Capacitors C901U360JUSDAAWL35-ND
36pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc

36pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
36.0Pfv Kemet - 87AC2977 - Newark, An Avnet Company
Chicago, IL, United States
36.0Pfv Kemet
87AC2977
36.0Pfv Kemet 87AC2977
36.0PFV

36.0PFV

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number C901U360JUSDAAWL35-ND 87AC2977
Product Name Ceramic Capacitors 36.0Pfv Kemet
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C0805C104K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details