CAP CER 3PF 400VAC C0G/NP0 RAD
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 87AC2940 | C901U309CVNDCA7317 |
| Product Name | 3.00Pfv Kemet | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed |
| Packing Method | Tape Reel | |
| Configuration / Form Factor | Leaded Capacitor; Through Hole | |
| Technology | Film Capacitors | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |