KEMET Electronics Corporation Ceramic Capacitors C628C103KGR5TA

Description
10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-9852-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-9852-ND
Ceramic Capacitors 399-9852-ND
10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial

10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - C628C103KGR5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C628C103KGR5TA
Ceramic Capacitors C628C103KGR5TA
CAP CER 10000PF 2KV X7R RADIAL

CAP CER 10000PF 2KV X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C628C103KGR5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C628C103KGR5TA
Capacitors - Ceramic Capacitors C628C103KGR5TA
CAP CER 10000PF 2KV X7R RADIAL

CAP CER 10000PF 2KV X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-9852-ND C628C103KGR5TA C628C103KGR5TA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Film Capacitors - 1908573P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details