The KEMET C4G series capacitor has a capacitance of 1.5 µF with a tolerance of 5%. It is designed for use in applications requiring a voltage rating of 850 VDC and 450 VAC. The capacitor features a metallized polypropylene dielectric and is constructed in an axial style with wire leads. It operates within a temperature range of -40°C to +85°C, with a rated temperature of 70°C. The dissipation factor is low at 0.05%, and it can handle a maximum dV/dt of 140 V. The resistance is measured at 3.5 mOhms at 100 kHz, and it can carry a current of 12 Amps at 70°C, with a peak current rating of 210 Amps. The product is RoHS compliant and is packaged in bulk with a quantity of 70 per bag.
1.5µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Axial
C4C axial polyprop cap,1.5uF 850V
C4C axial polyprop cap,1.5uF 850V
Cap Film 1.5uF 850V PP 5% (24.5 X 44mm) Axial 0.0035 Ohm 85°C Bag Product overview: C4GAMUD4150AA1J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uF, 850V, 0.0035 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5uF, 850V, 0.0035 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-C4GAMUD4150AA1J can be used for catalog matching and distributor lookup.
CAP FILM 1.5UF 5% 850VDC AXIAL
CAP FILM 1.5UF 5% 850VDC AXIAL
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-13880-ND | 3847846 | 62-C4GAMUD4150AA1J | C4GAMUD4150AA1J | C4GAMUD4150AA1J | 87AC1207 |
| Product Name | Film Capacitors | Film Capacitors | 1.5uF 850V 0.0035 Ohm Capacitor | Capacitors - Film Capacitors | Film Capacitors | 1,5 Uf 50 Vv Kemet |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Applications | High Frequency | Automotive | High Frequency; High Frequency, Switching | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |