KEMET Electronics Corporation Film Capacitors C4GAMUC3680AA0J

Description
0.68µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Axial
Request a Quote Datasheet
Description
0.68µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-C4GAMUC3680AA0J-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-C4GAMUC3680AA0J-ND
Film Capacitors 399-C4GAMUC3680AA0J-ND
0.68µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Axial

0.68µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Cap, 0.68Μf, 450Vac, 5%, Pp, Axial; Capacitance Kemet - 44AC2331 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.68Μf, 450Vac, 5%, Pp, Axial; Capacitance Kemet
44AC2331
Cap, 0.68Μf, 450Vac, 5%, Pp, Axial; Capacitance Kemet 44AC2331
CAP, 0.68µF, 450VAC, 5%, PP, AXIAL; Capacitance:0.68µF; Voltage Rating:450VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4G Series; Capacitor Case Style:Axial; Capacitor Terminals:Axial RoHS Compliant: Yes

CAP, 0.68µF, 450VAC, 5%, PP, AXIAL; Capacitance:0.68µF; Voltage Rating:450VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4G Series; Capacitor Case Style:Axial; Capacitor Terminals:Axial RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors C4GAMUC3680AA0J
CAP FILM 0.68UF 5% 850VDC AXIAL

CAP FILM 0.68UF 5% 850VDC AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-C4GAMUC3680AA0J-ND 44AC2331 C4GAMUC3680AA0J
Product Name Film Capacitors Cap, 0.68Μf, 450Vac, 5%, Pp, Axial; Capacitance Kemet Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Film Paper Film Capacitors - 104PPA122KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers