Cap Film 10uF 400V PP 5% (30 X 44mm) Axial 0.0027 Ohm 85°C Product overview: C4GAFUD5100AA1J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 400V, 0.0027 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 400V, 0.0027 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-C4GAFUD5100AA1J can be used for catalog matching and distributor lookup.
10µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Axial
CAP FILM 10UF 5% 400VDC AXIAL
CAP FILM 10UF 5% 400VDC AXIAL
CAP, FILM, PP, 10UF, 250VAC, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:10µF; Capacitance Tolerance:± 5%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; Voltage(AC):250VRoHS
CAP, FILM, PP, 10UF, 250VAC, AXIAL ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-C4GAFUD5100AA1J | 399-13877-ND | C4GAFUD5100AA1J | C4GAFUD5100AA1J | 42AC9564 | 66AJ7072 |
| Product Name | 10uF 400V 0.0027 Ohm Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, Film, Pp, 10Uf, 250Vac, Axial; Dielectric Type Kemet | Cap, Film, Pp, 10Uf, 250Vac, Axial Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |