KEMET Electronics Corporation 68uF 800V 0.0007 Ohm Interface Transceiver IC C4DEIPQ5680A8TK

Description
Cap Film 68uF 800V PP 10% (84 X 40mm) Screw Mount Plastic Cylindrical Can 0.0007 Ohm 85°C Bulk Product overview: C4DEIPQ5680A8TK from KEMET is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 800V, 0.0007 Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 68uF, 800V, 0.0007 Ohm, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-C4DEIPQ5680A8TK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 68uF 800V PP 10% (84 X 40mm) Screw Mount Plastic Cylindrical Can 0.0007 Ohm 85°C Bulk Product overview: C4DEIPQ5680A8TK from KEMET is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 800V, 0.0007 Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 68uF, 800V, 0.0007 Ohm, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-C4DEIPQ5680A8TK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
68uF 800V 0.0007 Ohm Interface Transceiver IC
62-C4DEIPQ5680A8TK
68uF 800V 0.0007 Ohm Interface Transceiver IC 62-C4DEIPQ5680A8TK
Cap Film 68uF 800V PP 10% (84 X 40mm) Screw Mount Plastic Cylindrical Can 0.0007 Ohm 85°C Bulk Product overview: C4DEIPQ5680A8TK from KEMET is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 800V, 0.0007 Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 68uF, 800V, 0.0007 Ohm, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-C4DEIPQ5680A8TK can be used for catalog matching and distributor lookup.

Cap Film 68uF 800V PP 10% (84 X 40mm) Screw Mount Plastic Cylindrical Can 0.0007 Ohm 85°C Bulk Product overview: C4DEIPQ5680A8TK from KEMET is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 800V, 0.0007 Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 68uF, 800V, 0.0007 Ohm, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-C4DEIPQ5680A8TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 62-C4DEIPQ5680A8TK
Product Name 68uF 800V 0.0007 Ohm Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762402VDA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-527 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details