6µF Film Capacitor 500V 850V Polypropylene (PP), Metallized Axial, Can - Screw Terminals
CAP FILM 6UF 5% 850VDC AXIAL
CAP FILM 6UF 5% 850VDC AXIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C4DCMAQ4600AA0J-ND | C4DCMAQ4600AA0J | C4DCMAQ4600AA0J |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 6 microF | 6 microF | 6 microF |