KEMET Electronics Corporation Film Capacitors C4CAYUD3150AA1J

Description
C4C axial polyprop cap,150nF 3kV
Request a Quote Datasheet
Description
C4C axial polyprop cap,150nF 3kV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 3847818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
3847818
Film Capacitors 3847818
C4C axial polyprop cap,150nF 3kV

C4C axial polyprop cap,150nF 3kV

Supplier's Site
Film Capacitors - 3847818P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
3847818P
Film Capacitors 3847818P
C4C axial polyprop cap,150nF 3kV

C4C axial polyprop cap,150nF 3kV

Supplier's Site
Film Capacitors - 1726789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1726789
Film Capacitors 1726789
C4C axial polyprop cap,150nF 3kV

C4C axial polyprop cap,150nF 3kV

Supplier's Site
Singapore, Singapore
0.15uF 3000V 0.0092 Ohm Capacitor
62-C4CAYUD3150AA1J
0.15uF 3000V 0.0092 Ohm Capacitor 62-C4CAYUD3150AA1J
Cap Film 0.15uF 3000V PP 5% (32 X 44mm) Axial 0.0092 Ohm 85°C Product overview: C4CAYUD3150AA1J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15uF, 3000V, 0.0092 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15uF, 3000V, 0.0092 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-C4CAYUD3150AA1J can be used for catalog matching and distributor lookup.

Cap Film 0.15uF 3000V PP 5% (32 X 44mm) Axial 0.0092 Ohm 85°C Product overview: C4CAYUD3150AA1J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15uF, 3000V, 0.0092 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15uF, 3000V, 0.0092 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-C4CAYUD3150AA1J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 399-13876-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-13876-ND
Film Capacitors 399-13876-ND
0.15µF Film Capacitor 750V 3000V (3kV) Polypropylene (PP), Metallized Axial

0.15µF Film Capacitor 750V 3000V (3kV) Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Film Capacitors - C4CAYUD3150AA1J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4CAYUD3150AA1J
Film Capacitors C4CAYUD3150AA1J
CAP FILM 0.15UF 5% 3KVDC AXIAL

CAP FILM 0.15UF 5% 3KVDC AXIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - C4CAYUD3150AA1J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4CAYUD3150AA1J
Capacitors - Film Capacitors C4CAYUD3150AA1J
CAP FILM 0.15UF 5% 3KVDC AXIAL

CAP FILM 0.15UF 5% 3KVDC AXIAL

Supplier's Site
Film Capacitors - C4CAYUD3150AA1J - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
C4CAYUD3150AA1J
Film Capacitors C4CAYUD3150AA1J
CAP FILM 0.15UF 5% 3KVDC AXIAL

CAP FILM 0.15UF 5% 3KVDC AXIAL

Supplier's Site Datasheet
Cap, 0.15Μf, 750Vac, 5%, Pp, Axial; Capacitance Kemet - 44AC2326 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.15Μf, 750Vac, 5%, Pp, Axial; Capacitance Kemet
44AC2326
Cap, 0.15Μf, 750Vac, 5%, Pp, Axial; Capacitance Kemet 44AC2326
CAP, 0.15µF, 750VAC, 5%, PP, AXIAL; Capacitance:0.15µF; Voltage Rating:750VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4C Series; Capacitor Case Style:Axial; Capacitor Terminals:Axial RoHS Compliant: Yes

CAP, 0.15µF, 750VAC, 5%, PP, AXIAL; Capacitance:0.15µF; Voltage Rating:750VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4C Series; Capacitor Case Style:Axial; Capacitor Terminals:Axial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3847818 3847818P 62-C4CAYUD3150AA1J 399-13876-ND C4CAYUD3150AA1J C4CAYUD3150AA1J C4CAYUD3150AA1J 44AC2326
Product Name Film Capacitors Film Capacitors 0.15uF 3000V 0.0092 Ohm Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, 0.15Μf, 750Vac, 5%, Pp, Axial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Through Hole Leaded Capacitor; Axial
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive High Frequency High Frequency; DC Link, DC Filtering; High Frequency, Switching; Snubber High Frequency
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic - 226AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers