0.47µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Rectangular Box
CAP FILM 0.47UF 5% 1.2KVDC SCREW
CAP FILM 0.47UF 5% 1.2KVDC SCREW
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C4BSPBX3470ZA0J-ND | 87AC0563 | C4BSPBX3470ZA0J | C4BSPBX3470ZA0J |
| Product Name | Film Capacitors | 0,47 U 200V Kemet | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF |