CAP FILM METAL RAD POLYPROP
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 399-C4BSMBX4300ZAMJ-ND |
| Product Name | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Applications | High Frequency |
| Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |