90µF Film Capacitor 500V Polypropylene (PP), Metallized Radial - 4 Leads
FILM, RADIAL, METALLIZED POLYPRO
CAP, AEC-Q200, 90UF, 500V, FILM, RADIAL ROHS COMPLIANT: YES
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C4AULBW5900M3MK-ND | C4AULBW5900M3MK | 36AJ3505 |
| Product Name | Film Capacitors | Film Capacitors | Cap, Aec-Q200, 90Uf, 500V, Film, Radial Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors |
| Applications | Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |