KEMET Electronics Corporation Film Capacitors C4ATJBU4300A3GK

Description
3µF Film Capacitor 400V 700V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
3µF Film Capacitor 400V 700V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-14241-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-14241-ND
Film Capacitors 399-14241-ND
3µF Film Capacitor 400V 700V Polypropylene (PP), Metallized Radial

3µF Film Capacitor 400V 700V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 3Μf, 700V, 10%, Pp, Radial; Capacitance Kemet - 12AC6446 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3Μf, 700V, 10%, Pp, Radial; Capacitance Kemet
12AC6446
Cap, 3Μf, 700V, 10%, Pp, Radial; Capacitance Kemet 12AC6446
CAP, 3µF, 700V, 10%, PP, RADIAL; Capacitance:3µF; Voltage Rating:700V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:C4AT Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes

CAP, 3µF, 700V, 10%, PP, RADIAL; Capacitance:3µF; Voltage Rating:700V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:C4AT Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - C4ATJBU4300A3GK - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4ATJBU4300A3GK
Film Capacitors C4ATJBU4300A3GK
CAP FILM 3UF 10% 700VDC RADIAL

CAP FILM 3UF 10% 700VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors C4ATJBU4300A3GK
CAP FILM 3UF 10% 700VDC RADIAL

CAP FILM 3UF 10% 700VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-14241-ND 12AC6446 C4ATJBU4300A3GK C4ATJBU4300A3GK
Product Name Film Capacitors Cap, 3Μf, 700V, 10%, Pp, Radial; Capacitance Kemet Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; DC Link, DC Filtering; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17CF271K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers