KEMET Electronics Corporation Film Capacitors C4AQSLW4600A36J

Description
6µF Film Capacitor 1500V (1.5kV) Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
6µF Film Capacitor 1500V (1.5kV) Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-C4AQSLW4600A36J-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-C4AQSLW4600A36J-ND
Film Capacitors 399-C4AQSLW4600A36J-ND
6µF Film Capacitor 1500V (1.5kV) Polypropylene (PP), Metallized Radial - 4 Leads

6µF Film Capacitor 1500V (1.5kV) Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Cap, Aec-Q200, 6Uf, 1.5Kv, Film, Radial; Dielectric Type Kemet - 82AH0189 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 6Uf, 1.5Kv, Film, Radial; Dielectric Type Kemet
82AH0189
Cap, Aec-Q200, 6Uf, 1.5Kv, Film, Radial; Dielectric Type Kemet 82AH0189
CAP, AEC-Q200, 6UF, 1.5KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:6µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 6UF, 1.5KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:6µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - C4AQSLW4600A36J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AQSLW4600A36J
Film Capacitors C4AQSLW4600A36J
CAP FILM 6UF 5% 1.5KVDC RADIAL

CAP FILM 6UF 5% 1.5KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-C4AQSLW4600A36J-ND 82AH0189 C4AQSLW4600A36J
Product Name Film Capacitors Cap, Aec-Q200, 6Uf, 1.5Kv, Film, Radial; Dielectric Type Kemet Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C17AH5R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details