KEMET Electronics Corporation Film Capacitors C4AQSLW4300A33J

Description
3µF Film Capacitor 1500V (1.5kV) Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
3µF Film Capacitor 1500V (1.5kV) Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-C4AQSLW4300A33J-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-C4AQSLW4300A33J-ND
Film Capacitors 399-C4AQSLW4300A33J-ND
3µF Film Capacitor 1500V (1.5kV) Polypropylene (PP), Metallized Radial - 4 Leads

3µF Film Capacitor 1500V (1.5kV) Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Capacitors - Film Capacitors - C4AQSLW4300A33J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4AQSLW4300A33J
Capacitors - Film Capacitors C4AQSLW4300A33J
CAP FILM 3UF 5% 1.5KVDC RADIAL

CAP FILM 3UF 5% 1.5KVDC RADIAL

Supplier's Site
Cap, Aec-Q200, 3Uf, 1.5Kv, Film, Radial; Dielectric Type Kemet - 82AH0188 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 3Uf, 1.5Kv, Film, Radial; Dielectric Type Kemet
82AH0188
Cap, Aec-Q200, 3Uf, 1.5Kv, Film, Radial; Dielectric Type Kemet 82AH0188
CAP, AEC-Q200, 3UF, 1.5KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:3µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 3UF, 1.5KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:3µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Cap, Aec-Q200, 3Uf, 1.5Kv, Film, Radial Rohs Compliant Kemet - 83AH9908 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 3Uf, 1.5Kv, Film, Radial Rohs Compliant Kemet
83AH9908
Cap, Aec-Q200, 3Uf, 1.5Kv, Film, Radial Rohs Compliant Kemet 83AH9908
CAP, AEC-Q200, 3UF, 1.5KV, FILM, RADIAL ROHS COMPLIANT: YES

CAP, AEC-Q200, 3UF, 1.5KV, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Film Capacitors - C4AQSLW4300A33J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AQSLW4300A33J
Film Capacitors C4AQSLW4300A33J
CAP FILM 3UF 5% 1.5KVDC RADIAL

CAP FILM 3UF 5% 1.5KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C4AQSLW4300A33J-ND C4AQSLW4300A33J 82AH0188 83AH9908 C4AQSLW4300A33J
Product Name Film Capacitors Capacitors - Film Capacitors Cap, Aec-Q200, 3Uf, 1.5Kv, Film, Radial; Dielectric Type Kemet Cap, Aec-Q200, 3Uf, 1.5Kv, Film, Radial Rohs Compliant Kemet Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive; Automotive; DC Link, DC Filtering
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101203U010EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-1249-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details