8µF Film Capacitor 1500V (1.5kV) Polypropylene (PP), Metallized Radial - 4 Leads
CAP, FILM, AEC-Q200, PP, 8UF, 1.5KV, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:8µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 8UF 5% 1.5KVDC RADIAL
CAP FILM 8UF 5% 1.5KVDC RADIAL
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1744289 | 399-16968-ND | 59AC8770 | C4AQSBW4800A3JJ | C4AQSBW4800A3JJ |
| Product Name | Film Capacitors | Film Capacitors | Cap, Film, Aec-Q200, Pp, 8Uf, 1.5Kv, Rad; Dielectric Type Kemet | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | Automotive | Automotive | Automotive; Automotive; DC Link, DC Filtering | ||
| RoHS Compliant | Yes | Yes | |||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |