KEMET Electronics Corporation Film Capacitors C4AQQLW5100P38J

Description
10µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
10µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-C4AQQLW5100P38J-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-C4AQQLW5100P38J-ND
Film Capacitors 399-C4AQQLW5100P38J-ND
10µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial - 4 Leads

10µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Film Capacitors - C4AQQLW5100P38J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AQQLW5100P38J
Film Capacitors C4AQQLW5100P38J
CAP FILM 10UF 5% 1.1KVDC RADIAL

CAP FILM 10UF 5% 1.1KVDC RADIAL

Supplier's Site Datasheet
Cap, Aec-Q200, 10Uf, 1.1Kv, Film, Radial; Dielectric Type Kemet - 38AJ1422 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 1.1Kv, Film, Radial; Dielectric Type Kemet
38AJ1422
Cap, Aec-Q200, 10Uf, 1.1Kv, Film, Radial; Dielectric Type Kemet 38AJ1422
CAP, AEC-Q200, 10UF, 1.1KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:10µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 10UF, 1.1KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:10µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Cap, Aec-Q200, 10Uf, 1.1Kv, Film, Radial Rohs Compliant Kemet - 36AJ3490 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 1.1Kv, Film, Radial Rohs Compliant Kemet
36AJ3490
Cap, Aec-Q200, 10Uf, 1.1Kv, Film, Radial Rohs Compliant Kemet 36AJ3490
CAP, AEC-Q200, 10UF, 1.1KV, FILM, RADIAL ROHS COMPLIANT: YES

CAP, AEC-Q200, 10UF, 1.1KV, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Film Capacitors - C4AQQLW5100P38J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4AQQLW5100P38J
Capacitors - Film Capacitors C4AQQLW5100P38J
CAP FILM 10UF 5% 1.1KVDC RADIAL

CAP FILM 10UF 5% 1.1KVDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C4AQQLW5100P38J-ND C4AQQLW5100P38J 38AJ1422 36AJ3490 C4AQQLW5100P38J
Product Name Film Capacitors Film Capacitors Cap, Aec-Q200, 10Uf, 1.1Kv, Film, Radial; Dielectric Type Kemet Cap, Aec-Q200, 10Uf, 1.1Kv, Film, Radial Rohs Compliant Kemet Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive; DC Link, DC Filtering
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100121GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C213U020AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details