KEMET Electronics Corporation Film Capacitors C4AQQEW5550M3BJ

Description
55µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
55µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-C4AQQEW5550M3BJ-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-C4AQQEW5550M3BJ-ND
Film Capacitors 399-C4AQQEW5550M3BJ-ND
55µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial - 4 Leads

55µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Film Capacitors - C4AQQEW5550M3BJ - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AQQEW5550M3BJ
Film Capacitors C4AQQEW5550M3BJ
CAP FILM 55UF 5% 1.1KVDC RADIAL

CAP FILM 55UF 5% 1.1KVDC RADIAL

Supplier's Site Datasheet
Cap, Aec-Q200, 55Uf, 1.1Kv, Film, Radial; Dielectric Type Kemet - 56AJ0409 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 55Uf, 1.1Kv, Film, Radial; Dielectric Type Kemet
56AJ0409
Cap, Aec-Q200, 55Uf, 1.1Kv, Film, Radial; Dielectric Type Kemet 56AJ0409
CAP, AEC-Q200, 55UF, 1.1KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:55µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 55UF, 1.1KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:55µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C4AQQEW5550M3BJ-ND C4AQQEW5550M3BJ 56AJ0409
Product Name Film Capacitors Film Capacitors Cap, Aec-Q200, 55Uf, 1.1Kv, Film, Radial; Dielectric Type Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 101C284U020DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers