KEMET Electronics Corporation Film Capacitors C4AQQBW5200M3OJ

Description
20µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
20µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-C4AQQBW5200M3OJ-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-C4AQQBW5200M3OJ-ND
Film Capacitors 399-C4AQQBW5200M3OJ-ND
20µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial - 4 Leads

20µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Film Capacitors - C4AQQBW5200M3OJ - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AQQBW5200M3OJ
Film Capacitors C4AQQBW5200M3OJ
CAP FILM 20UF 5% 1.1KVDC RADIAL

CAP FILM 20UF 5% 1.1KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - C4AQQBW5200M3OJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4AQQBW5200M3OJ
Capacitors - Film Capacitors C4AQQBW5200M3OJ
CAP FILM 20UF 5% 1.1KVDC RADIAL

CAP FILM 20UF 5% 1.1KVDC RADIAL

Supplier's Site
Cap, Aec-Q200, 20Uf, 1.1Kv, Film, Radial; Dielectric Type Kemet - 56AJ0404 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 20Uf, 1.1Kv, Film, Radial; Dielectric Type Kemet
56AJ0404
Cap, Aec-Q200, 20Uf, 1.1Kv, Film, Radial; Dielectric Type Kemet 56AJ0404
CAP, AEC-Q200, 20UF, 1.1KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:20µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 20UF, 1.1KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:20µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C4AQQBW5200M3OJ-ND C4AQQBW5200M3OJ C4AQQBW5200M3OJ 56AJ0404
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, Aec-Q200, 20Uf, 1.1Kv, Film, Radial; Dielectric Type Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive; Automotive; DC Link, DC Filtering
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1726032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers