KEMET Electronics Corporation Film Capacitors C4AQLBW6100A3MK

Description
100µF Film Capacitor 500V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote
Description
100µF Film Capacitor 500V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KEMET C4AQ series capacitor has a capacitance of 100 µF and a voltage rating of 500 VDC, with a tolerance of ±10%. It features a metallized polypropylene dielectric and is designed in a radial box style. The capacitor operates within a temperature range of -40°C to +105°C, with a rated temperature of 70°C. It has a dissipation factor of 0.02% at 10 kHz and 25°C, and an insulation resistance of 300 mOhms. The maximum allowable dV/dt is 4 V/µs, and it can handle a ripple current of 19 Amps RMS at 10 kHz and 70°C. The component is compliant with RoHS standards and meets AEC-Q200 qualifications, making it suitable for automotive applications. The dimensions include a length of 57.5 mm, a height of 45 mm, and a lead spacing of 52.5 mm.

Datasheet Summary
Powered by GS/AI

The KEMET C4AQ series capacitor has a capacitance of 100 µF and a voltage rating of 500 VDC, with a tolerance of ±10%. It features a metallized polypropylene dielectric and is designed in a radial box style. The capacitor operates within a temperature range of -40°C to +105°C, with a rated temperature of 70°C. It has a dissipation factor of 0.02% at 10 kHz and 25°C, and an insulation resistance of 300 mOhms. The maximum allowable dV/dt is 4 V/µs, and it can handle a ripple current of 19 Amps RMS at 10 kHz and 70°C. The component is compliant with RoHS standards and meets AEC-Q200 qualifications, making it suitable for automotive applications. The dimensions include a length of 57.5 mm, a height of 45 mm, and a lead spacing of 52.5 mm.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-17009-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-17009-ND
Film Capacitors 399-17009-ND
100µF Film Capacitor 500V Polypropylene (PP), Metallized Radial - 4 Leads

100µF Film Capacitor 500V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Cap, Film, Aec-Q200, Pp, 100Uf, 500V, Rad; Dielectric Type Kemet - 59AC8751 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Aec-Q200, Pp, 100Uf, 500V, Rad; Dielectric Type Kemet
59AC8751
Cap, Film, Aec-Q200, Pp, 100Uf, 500V, Rad; Dielectric Type Kemet 59AC8751
CAP, FILM, AEC-Q200, PP, 100UF, 500V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:100µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, AEC-Q200, PP, 100UF, 500V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:100µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Cap, 100Μf, 500V, 10%, Pp, Radial; Capacitance Kemet - 50AC9241 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 500V, 10%, Pp, Radial; Capacitance Kemet
50AC9241
Cap, 100Μf, 500V, 10%, Pp, Radial; Capacitance Kemet 50AC9241
CAP, 100µF, 500V, 10%, PP, RADIAL; Capacitance:100µF; Voltage Rating:500V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:C4AQ Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

CAP, 100µF, 500V, 10%, PP, RADIAL; Capacitance:100µF; Voltage Rating:500V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:C4AQ Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - C4AQLBW6100A3MK - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AQLBW6100A3MK
Film Capacitors C4AQLBW6100A3MK
CAP FILM 100UF 10% 500VDC RADIAL

CAP FILM 100UF 10% 500VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - C4AQLBW6100A3MK - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4AQLBW6100A3MK
Capacitors - Film Capacitors C4AQLBW6100A3MK
CAP FILM 100UF 10% 500VDC RADIAL

CAP FILM 100UF 10% 500VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-17009-ND 59AC8751 50AC9241 C4AQLBW6100A3MK C4AQLBW6100A3MK
Product Name Film Capacitors Cap, Film, Aec-Q200, Pp, 100Uf, 500V, Rad; Dielectric Type Kemet Cap, 100Μf, 500V, 10%, Pp, Radial; Capacitance Kemet Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive; DC Link, DC Filtering
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF9R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details