KEMET Electronics Corporation Film Capacitors C4AQLBW5900M3OK

Description
90µF Film Capacitor 500V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
90µF Film Capacitor 500V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-C4AQLBW5900M3OK-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-C4AQLBW5900M3OK-ND
Film Capacitors 399-C4AQLBW5900M3OK-ND
90µF Film Capacitor 500V Polypropylene (PP), Metallized Radial - 4 Leads

90µF Film Capacitor 500V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Cap, Aec-Q200, 90Uf, 500V, Film, Radial; Dielectric Type Kemet - 56AJ0304 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 90Uf, 500V, Film, Radial; Dielectric Type Kemet
56AJ0304
Cap, Aec-Q200, 90Uf, 500V, Film, Radial; Dielectric Type Kemet 56AJ0304
CAP, AEC-Q200, 90UF, 500V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:90µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 90UF, 500V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:90µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - C4AQLBW5900M3OK - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4AQLBW5900M3OK
Capacitors - Film Capacitors C4AQLBW5900M3OK
CAP FILM 90UF 10% 500VDC RADIAL

CAP FILM 90UF 10% 500VDC RADIAL

Supplier's Site
Film Capacitors - C4AQLBW5900M3OK - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AQLBW5900M3OK
Film Capacitors C4AQLBW5900M3OK
CAP FILM 90UF 10% 500VDC RADIAL

CAP FILM 90UF 10% 500VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C4AQLBW5900M3OK-ND 56AJ0304 C4AQLBW5900M3OK C4AQLBW5900M3OK
Product Name Film Capacitors Cap, Aec-Q200, 90Uf, 500V, Film, Radial; Dielectric Type Kemet Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive; Automotive; DC Link, DC Filtering
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C552U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details