Win Source Part Number: 1349803-C4AQLBW5900A
Category: Capacitors - Film Capacitors
Series: C4AQ
Termination: PC Pins
Package: Bulk
Voltage Rating - DC: 500V
Size / Dimension: 1.654" L x 1.378" W (42.00mm x 35.00mm)
Applications: Automotive; DC Link, DC Filtering
Height - Seated (Max): 1.976" (50.20mm)
Standard Package: 30
Capacitance: 90 µF
Tolerance: ±10%
Ratings: AEC-Q200
Lead Spacing: 1.476" (37.50mm)
ESR (Equivalent Series Resistance): 1.5 mOhms
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Radial - 4 Leads
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: KEMET
Base Product Number: C4AQLB
90µF Film Capacitor 500V Polypropylene (PP), Metallized Radial - 4 Leads
CAP FILM 90UF 10% 500VDC RADIAL
CAP, FILM, AEC-Q200, PP, 90UF, 500V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:90µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 90UF 10% 500VDC RADIAL
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1349803-C4AQLBW5900A3OK | 399-17008-ND | C4AQLBW5900A3OK | 59AC8750 | C4AQLBW5900A3OK |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Cap, Film, Aec-Q200, Pp, 90Uf, 500V, Rad; Dielectric Type Kemet | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 90 microF | 90 microF | 90 microF | 90 microF | 90 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 500 volts | 500 volts |