40µF Film Capacitor 500V Polypropylene (PP), Metallized Radial - 4 Leads
CAP FILM 40UF 10% 500VDC RADIAL Product overview: C4AQLBW5400M3FK from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 40UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-C4AQLBW5400M3FK can be used for catalog matching and distributor lookup.
CAP FILM 40UF 10% 500VDC RADIAL
CAP, AEC-Q200, 40UF, 500V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:40µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 40UF 10% 500VDC RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C4AQLBW5400M3FK-ND | 62-C4AQLBW5400M3FK | C4AQLBW5400M3FK | 56AJ0299 | C4AQLBW5400M3FK |
| Product Name | Film Capacitors | 40UF Capacitor | Capacitors - Film Capacitors | Cap, Aec-Q200, 40Uf, 500V, Film, Radial; Dielectric Type Kemet | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Applications | Automotive | Automotive; Automotive; DC Link, DC Filtering | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |