25µF Film Capacitor 500V Polypropylene (PP), Metallized Radial
CAP FILM 25UF 10% 500VDC RADIAL
CAP, FILM, AEC-Q200, PP, 25UF, 500V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:25µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 25UF 10% 500VDC RADIAL
CAP FILM 25UF 10% 500VDC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-16989-ND | C4AQLBU5250A12K | 59AC8746 | C4AQLBU5250A12K | C4AQLBU5250A12K |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Cap, Film, Aec-Q200, Pp, 25Uf, 500V, Rad; Dielectric Type Kemet | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors |
| Applications | Automotive | Automotive; Automotive; DC Link, DC Filtering | Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |