KEMET Electronics Corporation Film Capacitors C4AQJBW5500M3OJ

Description
50µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
50µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-C4AQJBW5500M3OJ-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-C4AQJBW5500M3OJ-ND
Film Capacitors 399-C4AQJBW5500M3OJ-ND
50µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads

50µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Cap, Aec-Q200, 50Uf, 700V, Film, Radial; Dielectric Type Kemet - 56AJ0280 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 50Uf, 700V, Film, Radial; Dielectric Type Kemet
56AJ0280
Cap, Aec-Q200, 50Uf, 700V, Film, Radial; Dielectric Type Kemet 56AJ0280
CAP, AEC-Q200, 50UF, 700V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:50µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 50UF, 700V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:50µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - C4AQJBW5500M3OJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4AQJBW5500M3OJ
Capacitors - Film Capacitors C4AQJBW5500M3OJ
CAP FILM 50UF 5% 700VDC RADIAL

CAP FILM 50UF 5% 700VDC RADIAL

Supplier's Site
Film Capacitors - C4AQJBW5500M3OJ - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AQJBW5500M3OJ
Film Capacitors C4AQJBW5500M3OJ
CAP FILM 50UF 5% 700VDC RADIAL

CAP FILM 50UF 5% 700VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C4AQJBW5500M3OJ-ND 56AJ0280 C4AQJBW5500M3OJ C4AQJBW5500M3OJ
Product Name Film Capacitors Cap, Aec-Q200, 50Uf, 700V, Film, Radial; Dielectric Type Kemet Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive; Automotive; DC Link, DC Filtering
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 103PPS302KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - 1763-0402N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details