KEMET Electronics Corporation Film Capacitors C4AQILW4800A33J

Description
8µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
8µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-C4AQILW4800A33J-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-C4AQILW4800A33J-ND
Film Capacitors 399-C4AQILW4800A33J-ND
8µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads

8µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Film Capacitors - C4AQILW4800A33J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AQILW4800A33J
Film Capacitors C4AQILW4800A33J
CAP FILM 8UF 5% 800VDC RADIAL

CAP FILM 8UF 5% 800VDC RADIAL

Supplier's Site Datasheet
Cap, Aec-Q200, 8Uf, 800V, Film, Radial; Dielectric Type Kemet - 82AH0167 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 8Uf, 800V, Film, Radial; Dielectric Type Kemet
82AH0167
Cap, Aec-Q200, 8Uf, 800V, Film, Radial; Dielectric Type Kemet 82AH0167
CAP, AEC-Q200, 8UF, 800V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:8µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 8UF, 800V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:8µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - C4AQILW4800A33J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4AQILW4800A33J
Capacitors - Film Capacitors C4AQILW4800A33J
CAP FILM 8UF 5% 800VDC RADIAL

CAP FILM 8UF 5% 800VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C4AQILW4800A33J-ND C4AQILW4800A33J 82AH0167 C4AQILW4800A33J
Product Name Film Capacitors Film Capacitors Cap, Aec-Q200, 8Uf, 800V, Film, Radial; Dielectric Type Kemet Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive; DC Link, DC Filtering
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100270JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers