KEMET Electronics Corporation Film Capacitors C4AQIBW5300A3LJ

Description
Capacitor 30uF 800V
Request a Quote Datasheet
Description
Capacitor 30uF 800V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1744501 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1744501
Film Capacitors 1744501
Capacitor 30uF 800V

Capacitor 30uF 800V

Supplier's Site
Film Capacitors - 1744318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1744318
Film Capacitors 1744318
Capacitor 30uF 800V

Capacitor 30uF 800V

Supplier's Site
Film Capacitors - 399-16994-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-16994-ND
Film Capacitors 399-16994-ND
30µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads

30µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Capacitors - Film Capacitors - C4AQIBW5300A3LJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4AQIBW5300A3LJ
Capacitors - Film Capacitors C4AQIBW5300A3LJ
CAP FILM 30UF 5% 800VDC RADIAL

CAP FILM 30UF 5% 800VDC RADIAL

Supplier's Site
Cap, Film, Aec-Q200, Pp, 30Uf, 800V, Rad; Dielectric Type Kemet - 59AC8737 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Aec-Q200, Pp, 30Uf, 800V, Rad; Dielectric Type Kemet
59AC8737
Cap, Film, Aec-Q200, Pp, 30Uf, 800V, Rad; Dielectric Type Kemet 59AC8737
CAP, FILM, AEC-Q200, PP, 30UF, 800V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:30µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, AEC-Q200, PP, 30UF, 800V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:30µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 30Μf, 800V, 5%, Pp, Radial; Capacitance Kemet - 50AC9227 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 30Μf, 800V, 5%, Pp, Radial; Capacitance Kemet
50AC9227
Cap, 30Μf, 800V, 5%, Pp, Radial; Capacitance Kemet 50AC9227
CAP, 30µF, 800V, 5%, PP, RADIAL; Capacitance:30µF; Voltage Rating:800V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4AQ Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes

CAP, 30µF, 800V, 5%, PP, RADIAL; Capacitance:30µF; Voltage Rating:800V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4AQ Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes

Supplier's Site
Film Capacitors - C4AQIBW5300A3LJ - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AQIBW5300A3LJ
Film Capacitors C4AQIBW5300A3LJ
CAP FILM 30UF 5% 800VDC RADIAL

CAP FILM 30UF 5% 800VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1744501 399-16994-ND C4AQIBW5300A3LJ 59AC8737 50AC9227 C4AQIBW5300A3LJ
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, Film, Aec-Q200, Pp, 30Uf, 800V, Rad; Dielectric Type Kemet Cap, 30Μf, 800V, 5%, Pp, Radial; Capacitance Kemet Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive Automotive; Automotive; DC Link, DC Filtering
RoHS Compliant Yes Yes Yes
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101162U100EH2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers