KEMET Electronics Corporation Film Capacitors C4AKOBW5300A3MJ

Description
30µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
30µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-C4AKOBW5300A3MJ-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-C4AKOBW5300A3MJ-ND
Film Capacitors 399-C4AKOBW5300A3MJ-ND
30µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads

30µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Power Cap, 30Uf, 18A, 900V, Radial Rohs Compliant Kemet - 50AJ2992 - Newark, An Avnet Company
Chicago, IL, United States
Power Cap, 30Uf, 18A, 900V, Radial Rohs Compliant Kemet
50AJ2992
Power Cap, 30Uf, 18A, 900V, Radial Rohs Compliant Kemet 50AJ2992
POWER CAP, 30UF, 18A, 900V, RADIAL ROHS COMPLIANT: YES

POWER CAP, 30UF, 18A, 900V, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Cap, Film, Pp, 30Uf, 900Vdc, Radial; Dielectric Type Kemet - 47AK6253 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 30Uf, 900Vdc, Radial; Dielectric Type Kemet
47AK6253
Cap, Film, Pp, 30Uf, 900Vdc, Radial; Dielectric Type Kemet 47AK6253
CAP, FILM, PP, 30UF, 900VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:30µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PP, 30UF, 900VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:30µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - C4AKOBW5300A3MJ - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AKOBW5300A3MJ
Film Capacitors C4AKOBW5300A3MJ
FILM, RADIAL, METALLIZED POLYPRO

FILM, RADIAL, METALLIZED POLYPRO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C4AKOBW5300A3MJ-ND 50AJ2992 47AK6253 C4AKOBW5300A3MJ
Product Name Film Capacitors Power Cap, 30Uf, 18A, 900V, Radial Rohs Compliant Kemet Cap, Film, Pp, 30Uf, 900Vdc, Radial; Dielectric Type Kemet Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPS302KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - C17CF3R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details