KEMET Electronics Corporation Film Capacitors C4AKOBU4800A32J

Description
8µF Film Capacitor 900V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
8µF Film Capacitor 900V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-C4AKOBU4800A32J-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-C4AKOBU4800A32J-ND
Film Capacitors 399-C4AKOBU4800A32J-ND
8µF Film Capacitor 900V Polypropylene (PP), Metallized Radial

8µF Film Capacitor 900V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - C4AKOBU4800A32J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AKOBU4800A32J
Film Capacitors C4AKOBU4800A32J
FILM, RADIAL, METALLIZED POLYPRO

FILM, RADIAL, METALLIZED POLYPRO

Supplier's Site Datasheet
Power Cap, 8Uf, 11.5A, 900V, Radial Rohs Compliant Kemet - 50AJ2986 - Newark, An Avnet Company
Chicago, IL, United States
Power Cap, 8Uf, 11.5A, 900V, Radial Rohs Compliant Kemet
50AJ2986
Power Cap, 8Uf, 11.5A, 900V, Radial Rohs Compliant Kemet 50AJ2986
POWER CAP, 8UF, 11.5A, 900V, RADIAL ROHS COMPLIANT: YES

POWER CAP, 8UF, 11.5A, 900V, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Cap, Film, Pp, 8Uf, 900Vdc, Radial; Dielectric Type Kemet - 47AK6249 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 8Uf, 900Vdc, Radial; Dielectric Type Kemet
47AK6249
Cap, Film, Pp, 8Uf, 900Vdc, Radial; Dielectric Type Kemet 47AK6249
CAP, FILM, PP, 8UF, 900VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):-RoHS Compliant: Yes

CAP, FILM, PP, 8UF, 900VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - C4AKOBU4800A32J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4AKOBU4800A32J
Capacitors - Film Capacitors C4AKOBU4800A32J
FILM, RADIAL, METALLIZED POLYPRO

FILM, RADIAL, METALLIZED POLYPRO

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C4AKOBU4800A32J-ND C4AKOBU4800A32J 50AJ2986 47AK6249 C4AKOBU4800A32J
Product Name Film Capacitors Film Capacitors Power Cap, 8Uf, 11.5A, 900V, Radial Rohs Compliant Kemet Cap, Film, Pp, 8Uf, 900Vdc, Radial; Dielectric Type Kemet Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive; DC Link, DC Filtering
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C164M063DN1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 160000 microF
View Details
3 suppliers
Ceramic Capacitors - C11AH750J-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details