KEMET Electronics Corporation Film Capacitors C4AKJBW5600A3NJ

Description
60µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
60µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-C4AKJBW5600A3NJ-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-C4AKJBW5600A3NJ-ND
Film Capacitors 399-C4AKJBW5600A3NJ-ND
60µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads

60µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Film Capacitors - C4AKJBW5600A3NJ - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AKJBW5600A3NJ
Film Capacitors C4AKJBW5600A3NJ
FILM, RADIAL, METALLIZED POLYPRO

FILM, RADIAL, METALLIZED POLYPRO

Supplier's Site Datasheet
Power Cap, 60Uf, 23.5A, 700V, Radial Rohs Compliant Kemet - 50AJ2981 - Newark, An Avnet Company
Chicago, IL, United States
Power Cap, 60Uf, 23.5A, 700V, Radial Rohs Compliant Kemet
50AJ2981
Power Cap, 60Uf, 23.5A, 700V, Radial Rohs Compliant Kemet 50AJ2981
POWER CAP, 60UF, 23.5A, 700V, RADIAL ROHS COMPLIANT: YES

POWER CAP, 60UF, 23.5A, 700V, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Cap, Film, Pp, 60Uf, 700Vdc, Radial; Dielectric Type Kemet - 47AK6247 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 60Uf, 700Vdc, Radial; Dielectric Type Kemet
47AK6247
Cap, Film, Pp, 60Uf, 700Vdc, Radial; Dielectric Type Kemet 47AK6247
CAP, FILM, PP, 60UF, 700VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:60µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PP, 60UF, 700VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:60µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C4AKJBW5600A3NJ-ND C4AKJBW5600A3NJ 50AJ2981 47AK6247
Product Name Film Capacitors Film Capacitors Power Cap, 60Uf, 23.5A, 700V, Radial Rohs Compliant Kemet Cap, Film, Pp, 60Uf, 700Vdc, Radial; Dielectric Type Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 0603J0101P00DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers