KEMET Electronics Corporation Film Capacitors C4AKJBW5300A3LJ

Description
30µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
30µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-C4AKJBW5300A3LJ-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-C4AKJBW5300A3LJ-ND
Film Capacitors 399-C4AKJBW5300A3LJ-ND
30µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads

30µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Film Capacitors - C4AKJBW5300A3LJ - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AKJBW5300A3LJ
Film Capacitors C4AKJBW5300A3LJ
FILM, RADIAL, METALLIZED POLYPRO

FILM, RADIAL, METALLIZED POLYPRO

Supplier's Site Datasheet
Power Cap, 30Uf, 21.5A, 700V, Radial Rohs Compliant Kemet - 50AJ2978 - Newark, An Avnet Company
Chicago, IL, United States
Power Cap, 30Uf, 21.5A, 700V, Radial Rohs Compliant Kemet
50AJ2978
Power Cap, 30Uf, 21.5A, 700V, Radial Rohs Compliant Kemet 50AJ2978
POWER CAP, 30UF, 21.5A, 700V, RADIAL ROHS COMPLIANT: YES

POWER CAP, 30UF, 21.5A, 700V, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Cap, Film, Pp, 30Uf, 700Vdc, Radial; Dielectric Type Kemet - 47AK6244 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 30Uf, 700Vdc, Radial; Dielectric Type Kemet
47AK6244
Cap, Film, Pp, 30Uf, 700Vdc, Radial; Dielectric Type Kemet 47AK6244
CAP, FILM, PP, 30UF, 700VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:30µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PP, 30UF, 700VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:30µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - C4AKJBW5300A3LJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4AKJBW5300A3LJ
Capacitors - Film Capacitors C4AKJBW5300A3LJ
FILM, RADIAL, METALLIZED POLYPRO

FILM, RADIAL, METALLIZED POLYPRO

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C4AKJBW5300A3LJ-ND C4AKJBW5300A3LJ 50AJ2978 47AK6244 C4AKJBW5300A3LJ
Product Name Film Capacitors Film Capacitors Power Cap, 30Uf, 21.5A, 700V, Radial Rohs Compliant Kemet Cap, Film, Pp, 30Uf, 700Vdc, Radial; Dielectric Type Kemet Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive; DC Link, DC Filtering
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000300GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Film Capacitors - 1725641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details