15µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads
FILM, RADIAL, METALLIZED POLYPRO
POWER CAP, 15UF, 12.7A, 700V, RADIAL ROHS COMPLIANT: YES
CAP, FILM, PP, 15UF, 700VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:15µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes
FILM, RADIAL, METALLIZED POLYPRO
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C4AKJBW5150A3FJ-ND | C4AKJBW5150A3FJ | 50AJ2975 | 47AK6241 | C4AKJBW5150A3FJ |
| Product Name | Film Capacitors | Film Capacitors | Power Cap, 15Uf, 12.7A, 700V, Radial Rohs Compliant Kemet | Cap, Film, Pp, 15Uf, 700Vdc, Radial; Dielectric Type Kemet | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive; Automotive; DC Link, DC Filtering | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) |