KEMET Electronics Corporation Film Capacitors C4AF9BW4680A3FK

Description
6.8µF Film Capacitor 310V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
6.8µF Film Capacitor 310V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-17824-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-17824-ND
Film Capacitors 399-17824-ND
6.8µF Film Capacitor 310V Polypropylene (PP), Metallized Radial - 4 Leads

6.8µF Film Capacitor 310V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Cap, Film, Aec-Q200, Pp, 6.8Uf, 310V, Rad; Dielectric Type Kemet - 59AC8714 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Aec-Q200, Pp, 6.8Uf, 310V, Rad; Dielectric Type Kemet
59AC8714
Cap, Film, Aec-Q200, Pp, 6.8Uf, 310V, Rad; Dielectric Type Kemet 59AC8714
CAP, FILM, AEC-Q200, PP, 6.8UF, 310V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, AEC-Q200, PP, 6.8UF, 310V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - C4AF9BW4680A3FK - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4AF9BW4680A3FK
Capacitors - Film Capacitors C4AF9BW4680A3FK
CAP FILM 6.8UF 10% 310VAC RADIAL

CAP FILM 6.8UF 10% 310VAC RADIAL

Supplier's Site
Film Capacitors - C4AF9BW4680A3FK - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AF9BW4680A3FK
Film Capacitors C4AF9BW4680A3FK
CAP FILM 6.8UF 10% 310VAC RADIAL

CAP FILM 6.8UF 10% 310VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-17824-ND 59AC8714 C4AF9BW4680A3FK C4AF9BW4680A3FK
Product Name Film Capacitors Cap, Film, Aec-Q200, Pp, 6.8Uf, 310V, Rad; Dielectric Type Kemet Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 125HC1500K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details