2.2µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
CAP FILM 2.2UF 10% 310VAC RADIAL
CAP, 2.2µF, 310VAC, 10%, PP, RADIAL; Capacitance:2.2µF; Voltage Rating:310VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:C4AF Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes
CAP FILM 2.2UF 10% 310VAC RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-17821-ND | C4AF9BU4220A1YK | 57AC1819 | C4AF9BU4220A1YK |
| Product Name | Film Capacitors | Film Capacitors | Cap, 2.2Μf, 310Vac, 10%, Pp, Radial; Capacitance Kemet | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |