KEMET Electronics Corporation Film Capacitors C4AF9BU4100A1WK

Description
1µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-17819-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-17819-ND
Film Capacitors 399-17819-ND
1µF Film Capacitor 310V Polypropylene (PP), Metallized Radial

1µF Film Capacitor 310V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - C4AF9BU4100A1WK - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AF9BU4100A1WK
Film Capacitors C4AF9BU4100A1WK
CAP FILM 1UF 10% 310VAC RADIAL

CAP FILM 1UF 10% 310VAC RADIAL

Supplier's Site Datasheet
Cap, Film, Aec-Q200, Pp, 1Uf, 310V, Rad; Dielectric Type Kemet - 59AC8709 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Aec-Q200, Pp, 1Uf, 310V, Rad; Dielectric Type Kemet
59AC8709
Cap, Film, Aec-Q200, Pp, 1Uf, 310V, Rad; Dielectric Type Kemet 59AC8709
CAP, FILM, AEC-Q200, PP, 1UF, 310V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; ESR:-RoHS Compliant: Yes

CAP, FILM, AEC-Q200, PP, 1UF, 310V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; ESR:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-17819-ND C4AF9BU4100A1WK 59AC8709
Product Name Film Capacitors Film Capacitors Cap, Film, Aec-Q200, Pp, 1Uf, 310V, Rad; Dielectric Type Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 106PPS700KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 1725562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers