KEMET C4AF7BW5160F3OK Film Capacitor
KEMET C4AF7BW5160F3OK Film Capacitor
FILM CAP AC, 16 UF, 10%, 350 VAC
CAP, FILM, PP, 16UF, 700VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:16µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2584225 | 399-C4AF7BW5160F3OK-ND | 50AK8356 |
| Product Name | Film Capacitors | Film Capacitors | Cap, Film, Pp, 16Uf, 700Vdc, Radial; Dielectric Type Kemet |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors |
| RoHS Compliant | Yes | Yes | |
| Capacitance Range | 16 microF | 16 microF | 16 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| WVDC | 350 volts | 700 volts |