6.8µF Film Capacitor 350V 700V Polypropylene (PP), Metallized Radial - 4 Leads
FILM, POWER, METALLIZED POLYPROP
FILM, POWER, METALLIZED POLYPROP
CAP, AEC-Q200, 6.8UF, 350VAC, RADIAL ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C4AF7BW4680T3JK-ND | C4AF7BW4680T3JK | C4AF7BW4680T3JK | 83AH9856 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, Aec-Q200, 6.8Uf, 350Vac, Radial Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |