KEMET Electronics Corporation Film Capacitors C4AF7BW4470A3FK

Description
4.7µF Film Capacitor 350V 700V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
4.7µF Film Capacitor 350V 700V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-C4AF7BW4470A3FK-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-C4AF7BW4470A3FK-ND
Film Capacitors 399-C4AF7BW4470A3FK-ND
4.7µF Film Capacitor 350V 700V Polypropylene (PP), Metallized Radial - 4 Leads

4.7µF Film Capacitor 350V 700V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Cap, Aec-Q200, 4.7Uf, 350V, Film, Radial; Dielectric Type Kemet - 33AH7032 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4.7Uf, 350V, Film, Radial; Dielectric Type Kemet
33AH7032
Cap, Aec-Q200, 4.7Uf, 350V, Film, Radial; Dielectric Type Kemet 33AH7032
CAP, AEC-Q200, 4.7UF, 350V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 4.7UF, 350V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - C4AF7BW4470A3FK - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4AF7BW4470A3FK
Capacitors - Film Capacitors C4AF7BW4470A3FK
CAP FILM 4.7UF 10% 700VDC RADIAL

CAP FILM 4.7UF 10% 700VDC RADIAL

Supplier's Site
Film Capacitors - C4AF7BW4470A3FK - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AF7BW4470A3FK
Film Capacitors C4AF7BW4470A3FK
CAP FILM 4.7UF 10% 700VDC RADIAL

CAP FILM 4.7UF 10% 700VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C4AF7BW4470A3FK-ND 33AH7032 C4AF7BW4470A3FK C4AF7BW4470A3FK
Product Name Film Capacitors Cap, Aec-Q200, 4.7Uf, 350V, Film, Radial; Dielectric Type Kemet Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPB202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details