KEMET Electronics Corporation Film Capacitors C4AF7BU4100A1XK

Description
1µF Film Capacitor 350V 700V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 350V 700V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-C4AF7BU4100A1XK-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-C4AF7BU4100A1XK-ND
Film Capacitors 399-C4AF7BU4100A1XK-ND
1µF Film Capacitor 350V 700V Polypropylene (PP), Metallized Radial

1µF Film Capacitor 350V 700V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, Aec-Q200, 1Uf, 350V, Film, Radial; Dielectric Type Kemet - 33AH7027 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 350V, Film, Radial; Dielectric Type Kemet
33AH7027
Cap, Aec-Q200, 1Uf, 350V, Film, Radial; Dielectric Type Kemet 33AH7027
CAP, AEC-Q200, 1UF, 350V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

CAP, AEC-Q200, 1UF, 350V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - C4AF7BU4100A1XK - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AF7BU4100A1XK
Film Capacitors C4AF7BU4100A1XK
CAP FILM 1UF 10% 700VDC RADIAL

CAP FILM 1UF 10% 700VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - C4AF7BU4100A1XK - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4AF7BU4100A1XK
Capacitors - Film Capacitors C4AF7BU4100A1XK
CAP FILM 1UF 10% 700VDC RADIAL

CAP FILM 1UF 10% 700VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C4AF7BU4100A1XK-ND 33AH7027 C4AF7BU4100A1XK C4AF7BU4100A1XK
Product Name Film Capacitors Cap, Aec-Q200, 1Uf, 350V, Film, Radial; Dielectric Type Kemet Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1763-1144-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details