9µF Film Capacitor 400V Polypropylene (PP), Metallized Radial - 4 Leads
CAP FILM 9UF 10% 400VAC RADIAL
CAP FILM 9UF 10% 400VAC RADIAL
CAP, FILM, AEC-Q200, PP, 9UF, 400V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:9µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; ESR:-RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-17836-ND | C4AF3BW4900A3OK | C4AF3BW4900A3OK | 59AC8707 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, Film, Aec-Q200, Pp, 9Uf, 400V, Rad; Dielectric Type Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |