KEMET Electronics Corporation Film Capacitors C4AF3BU4250A12K

Description
2.5µF Film Capacitor 400V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
2.5µF Film Capacitor 400V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-17832-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-17832-ND
Film Capacitors 399-17832-ND
2.5µF Film Capacitor 400V Polypropylene (PP), Metallized Radial

2.5µF Film Capacitor 400V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - C4AF3BU4250A12K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4AF3BU4250A12K
Capacitors - Film Capacitors C4AF3BU4250A12K
CAP FILM 2.5UF 10% 400VAC RADIAL

CAP FILM 2.5UF 10% 400VAC RADIAL

Supplier's Site
Cap, Film, Aec-Q200, Pp, 2.5Uf, 400V, Rad; Dielectric Type Kemet - 59AC8703 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Aec-Q200, Pp, 2.5Uf, 400V, Rad; Dielectric Type Kemet
59AC8703
Cap, Film, Aec-Q200, Pp, 2.5Uf, 400V, Rad; Dielectric Type Kemet 59AC8703
CAP, FILM, AEC-Q200, PP, 2.5UF, 400V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.5µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, AEC-Q200, PP, 2.5UF, 400V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.5µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - C4AF3BU4250A12K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AF3BU4250A12K
Film Capacitors C4AF3BU4250A12K
CAP FILM 2.5UF 10% 400VAC RADIAL

CAP FILM 2.5UF 10% 400VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-17832-ND C4AF3BU4250A12K 59AC8703 C4AF3BU4250A12K
Product Name Film Capacitors Capacitors - Film Capacitors Cap, Film, Aec-Q200, Pp, 2.5Uf, 400V, Rad; Dielectric Type Kemet Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C163M016AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - C11CF5R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details