KEMET Electronics Corporation Film Capacitors C4AF3BU4100A1YK

Description
1µF Film Capacitor 400V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 400V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-17829-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-17829-ND
Film Capacitors 399-17829-ND
1µF Film Capacitor 400V Polypropylene (PP), Metallized Radial

1µF Film Capacitor 400V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - C4AF3BU4100A1YK - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4AF3BU4100A1YK
Capacitors - Film Capacitors C4AF3BU4100A1YK
CAP FILM 1UF 10% 400VAC RADIAL

CAP FILM 1UF 10% 400VAC RADIAL

Supplier's Site
Film Capacitors - C4AF3BU4100A1YK - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AF3BU4100A1YK
Film Capacitors C4AF3BU4100A1YK
CAP FILM 1UF 10% 400VAC RADIAL

CAP FILM 1UF 10% 400VAC RADIAL

Supplier's Site Datasheet
Cap, Film, Aec-Q200, Pp, 1Uf, 400V, Rad; Dielectric Type Kemet - 59AC8700 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Aec-Q200, Pp, 1Uf, 400V, Rad; Dielectric Type Kemet
59AC8700
Cap, Film, Aec-Q200, Pp, 1Uf, 400V, Rad; Dielectric Type Kemet 59AC8700
CAP, FILM, AEC-Q200, PP, 1UF, 400V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; ESR:-RoHS Compliant: Yes

CAP, FILM, AEC-Q200, PP, 1UF, 400V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; ESR:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-17829-ND C4AF3BU4100A1YK C4AF3BU4100A1YK 59AC8700
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, Film, Aec-Q200, Pp, 1Uf, 400V, Rad; Dielectric Type Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH1R2B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 105PPA202KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details