55µF Film Capacitor 250V 500V Polypropylene (PP), Metallized Radial - 4 Leads
CAP, AEC-Q200, 55UF, 250VAC, RADIAL ROHS COMPLIANT: YES
FILM, POWER, METALLIZED POLYPROP
FILM, POWER, METALLIZED POLYPROP
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C4AF1EW5550T3AK-ND | 83AH9836 | C4AF1EW5550T3AK | C4AF1EW5550T3AK |
| Product Name | Film Capacitors | Cap, Aec-Q200, 55Uf, 250Vac, Radial Rohs Compliant Kemet | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |