KEMET Electronics Corporation Film Capacitors C4AF1BW5220A3OK

Description
22µF Film Capacitor 250V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
22µF Film Capacitor 250V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-17816-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-17816-ND
Film Capacitors 399-17816-ND
22µF Film Capacitor 250V Polypropylene (PP), Metallized Radial - 4 Leads

22µF Film Capacitor 250V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Film Capacitors - C4AF1BW5220A3OK - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AF1BW5220A3OK
Film Capacitors C4AF1BW5220A3OK
CAP FILM 22UF 10% 250VAC RADIAL

CAP FILM 22UF 10% 250VAC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - C4AF1BW5220A3OK - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4AF1BW5220A3OK
Capacitors - Film Capacitors C4AF1BW5220A3OK
CAP FILM 22UF 10% 250VAC RADIAL

CAP FILM 22UF 10% 250VAC RADIAL

Supplier's Site
Cap, Film, Aec-Q200, Pp, 22Uf, 250V, Rad; Dielectric Type Kemet - 59AC8697 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Aec-Q200, Pp, 22Uf, 250V, Rad; Dielectric Type Kemet
59AC8697
Cap, Film, Aec-Q200, Pp, 22Uf, 250V, Rad; Dielectric Type Kemet 59AC8697
CAP, FILM, AEC-Q200, PP, 22UF, 250V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:22µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, AEC-Q200, PP, 22UF, 250V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:22µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-17816-ND C4AF1BW5220A3OK C4AF1BW5220A3OK 59AC8697
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, Film, Aec-Q200, Pp, 22Uf, 250V, Rad; Dielectric Type Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101243U020AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1908450P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details