30µF Film Capacitor 600V Polypropylene (PP), Metallized Radial - 4 Leads
KEMET C4AEHBW5300A3JJ Film Capacitor
KEMET C4AEHBW5300A3JJ Film Capacitor
CAP FILM 30UF 5% 600VDC RADIAL
CAP FILM 30UF 5% 600VDC RADIAL
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-7587-ND | 1235118 | C4AEHBW5300A3JJ | C4AEHBW5300A3JJ |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | High Frequency | Automotive | High Frequency; DC Link, DC Filtering; High Frequency, Switching | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |