KEMET Electronics Corporation Film Capacitors C44PRGR5330RASK

Description
33µF Film Capacitor 640V 1400V (1.4kV) Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
33µF Film Capacitor 640V 1400V (1.4kV) Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-C44PRGR5330RASK-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-C44PRGR5330RASK-ND
Film Capacitors 399-C44PRGR5330RASK-ND
33µF Film Capacitor 640V 1400V (1.4kV) Polypropylene (PP), Metallized Radial, Can

33µF Film Capacitor 640V 1400V (1.4kV) Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Cap, 33Uf, 640Vac, Film, Can; Capacitance Kemet - 85AC1699 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 640Vac, Film, Can; Capacitance Kemet
85AC1699
Cap, 33Uf, 640Vac, Film, Can; Capacitance Kemet 85AC1699
CAP, 33UF, 640VAC, FILM, CAN; Capacitance:33µF; Voltage Rating:640VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:C44P-R Series; Capacitor Case Style:Can; Capacitor Terminals:Screw; Lead RoHS Compliant: Yes

CAP, 33UF, 640VAC, FILM, CAN; Capacitance:33µF; Voltage Rating:640VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:C44P-R Series; Capacitor Case Style:Can; Capacitor Terminals:Screw; Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - C44PRGR5330RASK - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C44PRGR5330RASK
Capacitors - Film Capacitors C44PRGR5330RASK
CAP FILM 33UF 10% 1.4KVDC RADIAL

CAP FILM 33UF 10% 1.4KVDC RADIAL

Supplier's Site
Film Capacitors - C44PRGR5330RASK - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C44PRGR5330RASK
Film Capacitors C44PRGR5330RASK
CAP FILM 33UF 10% 1.4KVDC RADIAL

CAP FILM 33UF 10% 1.4KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C44PRGR5330RASK-ND 85AC1699 C44PRGR5330RASK C44PRGR5330RASK
Product Name Film Capacitors Cap, 33Uf, 640Vac, Film, Can; Capacitance Kemet Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Screw Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Power Factor Correction RF / Microwave; Power Factor Correction; Power Factor Correction (PFC); Commutation; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers