KEMET Electronics Corporation Film Capacitors C44PPGR6100RASK

Description
100µF Film Capacitor 550V 1280V (1.28kV) Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
100µF Film Capacitor 550V 1280V (1.28kV) Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-19708-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-19708-ND
Film Capacitors 399-19708-ND
100µF Film Capacitor 550V 1280V (1.28kV) Polypropylene (PP), Metallized Radial, Can

100µF Film Capacitor 550V 1280V (1.28kV) Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - C44PPGR6100RASK - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C44PPGR6100RASK
Capacitors - Film Capacitors C44PPGR6100RASK
CAP FILM 100UF 10% 1.28KVDC RAD

CAP FILM 100UF 10% 1.28KVDC RAD

Supplier's Site
Cap, 100Uf, 550Vac, Film, Can; Capacitance Kemet - 85AC1694 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 550Vac, Film, Can; Capacitance Kemet
85AC1694
Cap, 100Uf, 550Vac, Film, Can; Capacitance Kemet 85AC1694
CAP, 100UF, 550VAC, FILM, CAN; Capacitance:100µF; Voltage Rating:550VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:C44P-R Series; Capacitor Case Style:Can; Capacitor Terminals:Screw; RoHS Compliant: Yes

CAP, 100UF, 550VAC, FILM, CAN; Capacitance:100µF; Voltage Rating:550VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:C44P-R Series; Capacitor Case Style:Can; Capacitor Terminals:Screw; RoHS Compliant: Yes

Supplier's Site
Film Capacitors - C44PPGR6100RASK - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C44PPGR6100RASK
Film Capacitors C44PPGR6100RASK
CAP FILM 100UF 10% 1.28KVDC RAD

CAP FILM 100UF 10% 1.28KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-19708-ND C44PPGR6100RASK 85AC1694 C44PPGR6100RASK
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 100Uf, 550Vac, Film, Can; Capacitance Kemet Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Power Factor Correction RF / Microwave; Power Factor Correction; Power Factor Correction (PFC); Commutation; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-040220500103KXTFM2CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105PPA152K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details