KEMET Electronics Corporation Film Capacitors C44PPGR5680RASK

Description
68µF Film Capacitor 550V 1280V (1.28kV) Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
68µF Film Capacitor 550V 1280V (1.28kV) Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-19707-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-19707-ND
Film Capacitors 399-19707-ND
68µF Film Capacitor 550V 1280V (1.28kV) Polypropylene (PP), Metallized Radial, Can

68µF Film Capacitor 550V 1280V (1.28kV) Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - C44PPGR5680RASK - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C44PPGR5680RASK
Capacitors - Film Capacitors C44PPGR5680RASK
CAP FILM 68UF 10% 1.28KVDC RAD

CAP FILM 68UF 10% 1.28KVDC RAD

Supplier's Site
Cap, 68Uf, 550Vac, Film, Can; Capacitance Kemet - 85AC1693 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 550Vac, Film, Can; Capacitance Kemet
85AC1693
Cap, 68Uf, 550Vac, Film, Can; Capacitance Kemet 85AC1693
CAP, 68UF, 550VAC, FILM, CAN; Capacitance:68µF; Voltage Rating:550VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:C44P-R Series; Capacitor Case Style:Can; Capacitor Terminals:Screw; Lead RoHS Compliant: Yes

CAP, 68UF, 550VAC, FILM, CAN; Capacitance:68µF; Voltage Rating:550VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:C44P-R Series; Capacitor Case Style:Can; Capacitor Terminals:Screw; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-19707-ND C44PPGR5680RASK 85AC1693
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 68Uf, 550Vac, Film, Can; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Power Factor Correction RF / Microwave; Power Factor Correction; Power Factor Correction (PFC); Commutation; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Capacitors - Film Capacitors - 105PHB850K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
Film Capacitors - 1726016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details