200µF Film Capacitor 480V 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can
CAP, 200UF, 480VAC, FILM, CAN; Capacitance:200µF; Voltage Rating:480VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:C44P-R Series; Capacitor Case Style:Can; Capacitor Terminals:Screw; RoHS Compliant: Yes
CAP FILM 200UF 10% 1.1KVDC RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-19702-ND | 85AC1688 | C44PMGR6200RASK |
| Product Name | Film Capacitors | Cap, 200Uf, 480Vac, Film, Can; Capacitance Kemet | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Screw | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Power Factor Correction | RF / Microwave; Power Factor Correction; Power Factor Correction (PFC); Commutation; EMI, RFI Suppression | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) |